EN
  • EN
  • DE

0402B102K500NT

Part No 0402B102K500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1119764-0402B102K500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402B102K500NT CAD Model

Description

The 0402B102K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It's designed for general-purpose applications where a small size and stable capacitance are required.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • Smoothing Circuits
  • General-Purpose Circuitry
  • Consumer Electronics

Features

  • Small 0402 Package Size: Allows for high-density board assembly.
  • Multilayer Ceramic Construction: Provides stable capacitance over temperature and voltage.
  • High Capacitance Value: Offers a relatively high capacitance for its size.
  • Low Equivalent Series Resistance (ESR): Minimizes losses in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reduced Board Space: The small size allows for more components on the PCB.
  • Stable Performance: Capacitance remains relatively constant over a wide range of operating conditions.
  • Improved Circuit Performance: Low ESR reduces losses and improves efficiency.
  • Reliable Operation: The ceramic construction ensures long-term stability and reliability.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The 0402B102K500NT has a capacitance value of 1000pF (1nF) and a voltage rating of 50V. The tolerance on the capacitance is ±10% (indicated by the 'K' in the part number). MLCCs are known for their low ESL (Equivalent Series Inductance) which makes them suitable for high frequency decoupling applications. Designers should consult the manufacturer's datasheet for detailed specifications, including temperature coefficient of capacitance (TCC) and insulation resistance. Proper handling during assembly is important to prevent damage to the capacitor, as ceramic components can be brittle.

The choice of a capacitor for a specific application depends on several factors, including capacitance value, voltage rating, temperature stability, and size. The 0402B102K500NT provides a good balance of these characteristics for many general-purpose applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Linear Technology
Need more? Email Us
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20,835+ $0.0024 $50.0040
50,000+ $0.0020 $100.0000
78,950+ $0.0019 $150.0050
105,265+ $0.0019 $200.0035
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,762,770 pieces
MOQ: 20835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess