EN
  • EN
  • DE

0603CG8R2C500NT 8,2PF 50V 0.25PF NP0

Part No 0603CG8R2C500NT 8,2PF 50V 0.25PF NP0
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Description Ceramic capacitor SMD-0603 8, 2pF /50V NP0# B +-0.25pF FENGHUA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033801-0603CG8R2C500NT 8,2PF 50V 0.25PF NP0
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603CG8R2C500NT 8,2PF 50V 0.25PF NP0 CAD Model

Description

The Fenghua Electronics 0603CG8R2C500NT is a multilayer ceramic capacitor (MLCC) with a capacitance of 8.2pF and a voltage rating of 50V. It features a ±0.25pF tolerance and utilizes an NP0 dielectric. The 0603 package size makes it suitable for compact and high-density circuit board designs.

Applications

  • RF Applications: Used in radio frequency circuits for tuning and filtering.
  • High-Frequency Circuits: Employed in circuits requiring stable performance at high frequencies.
  • Timing Circuits: Utilized in precision timing circuits and oscillators.
  • General-Purpose Applications: Suitable for various electronic devices requiring stable capacitance.

Features

  • Small Size: 0603 package size for high-density mounting.
  • High Capacitance Stability: NP0 dielectric provides stable capacitance over temperature and voltage variations.
  • Tight Tolerance: ±0.25pF tolerance ensures precise capacitance values.
  • Low ESR (Equivalent Series Resistance): Provides efficient performance in high-frequency applications.
  • High Reliability: Multilayer ceramic construction ensures long-term reliability.

Benefits

  • Stable Performance: NP0 dielectric ensures consistent performance under varying conditions.
  • Precise Capacitance: Tight tolerance allows for accurate circuit tuning and performance.
  • Space Savings: Small size is ideal for compact designs.
  • Long-Term Reliability: Robust construction ensures dependable performance over time.
  • Effective Filtering: Suitable for filtering applications due to its stable characteristics.

The Fenghua Electronics 0603CG8R2C500NT MLCC is designed for applications requiring a stable and precise capacitance value. Its NP0 dielectric ensures minimal capacitance drift over temperature, voltage, and time. The 0603 package is compatible with automated assembly processes, making it suitable for high-volume manufacturing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess