EN
  • EN
  • DE

0805B102K500NT

Part No 0805B102K500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description Ceramic capacitor SMD-0805 1nF /50V X7R# K +-10% FENGHUA , RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134318-0805B102K500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805B102K500NT CAD Model

Description

The 0805B102K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. The 0805 designation refers to the EIA (Electronic Industries Alliance) standard size code, indicating the physical dimensions of the capacitor. This particular capacitor offers a capacitance of 1000pF (102) with a tolerance of ±10% (K). The 500 in the part number indicates a voltage rating of 50V (500 indicates 50 x 10^0 V).

Applications

  • Decoupling: Used to suppress noise and voltage fluctuations in digital circuits, power supplies, and microcontrollers.
  • Bypassing: Directs high-frequency signals to ground, preventing them from interfering with other components.
  • Filtering: Used in signal processing circuits to filter out unwanted frequencies.
  • Timing Circuits: Can be used in timer circuits with resistors for specific time delays.

Features

  • Small Size: The 0805 package offers a compact footprint, suitable for high-density circuit boards.
  • High Capacitance: Provides a capacitance of 1000 pF, suitable for many general-purpose applications.
  • Voltage Rating: Rated for 50V, allowing it to be used in various voltage environments.
  • Reliable Performance: MLCCs are known for their long lifespan and stable performance over temperature.
  • Surface Mount Technology (SMT): Designed for automated assembly, which lowers production costs and improves reliability.

Benefits

  • Improved Circuit Stability: By providing decoupling and bypassing, the capacitor contributes to a more stable and reliable circuit.
  • Reduced Noise: Effectively reduces noise in electronic circuits, improving signal integrity.
  • Compact Design: The small size allows for a more compact and efficient circuit design.
  • Cost-Effective: MLCCs are generally cost-effective compared to other capacitor types.
  • Ease of Assembly: SMT design simplifies the assembly process and reduces manufacturing time.

Additional Details

The 0805B102K500NT typically utilizes a ceramic dielectric material, providing stable electrical characteristics. It is RoHS compliant, indicating that it meets environmental standards for the restriction of hazardous substances. The operating temperature range is usually between -55°C to +125°C, making it suitable for various operating environments. The tolerance of ±10% means the actual capacitance value can vary by ±10% from the nominal value of 1000pF. The terminal finish is typically a solderable material, such as nickel barrier with tin plating, ensuring good solderability to the PCB pads.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,165+ $0.0245 $200.0425
10,550+ $0.0237 $250.0350
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569,110 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess