EN
  • EN
  • DE

0805CG222J500NT

Part No 0805CG222J500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033911-0805CG222J500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CG222J500NT CAD Model

Description

The Fenghua Electronics 0805CG222J500NT is a ceramic multilayer capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor is characterized by its stability and reliability, rendering it suitable for decoupling, bypassing, and filtering across a diverse range of electronic devices. Its compact 0805 package allows for high-density assembly on printed circuit boards (PCBs).

Applications:

  • Decoupling: Minimizing noise and voltage fluctuations by providing local decoupling for integrated circuits (ICs).
  • Bypassing: Reducing unwanted noise by bypassing high-frequency signals to ground.
  • Filtering: Smoothing voltage and current waveforms in power supplies and signal processing circuits.
  • Timing Circuits: Utilizing in RC timing circuits for establishing time constants.
  • General-Purpose Applications: Across a broad range of applications in various electronic devices.

Features:

  • 0805 Package Size: Facilitates high-density mounting due to its compact size.
  • 2200 pF Capacitance: Offers a capacitance value of 2200 picofarads.
  • 50V Voltage Rating: Accommodates applications with voltages up to 50 volts.
  • COG (NP0) Dielectric: Provides high stability and minimal loss across temperature and frequency.
  • Multilayer Ceramic Construction: Offers high capacitance in a compact form factor.
  • Surface Mount Technology (SMT): Designed for automated PCB assembly.

Benefits:

  • Stable Performance: Maintains stable capacitance across temperature and frequency changes due to its COG (NP0) dielectric.
  • Reliable Operation: Offers high reliability and extended lifespan due to its multilayer ceramic construction.
  • Space Saving: Allows for high-density mounting thanks to its compact 0805 package size.
  • Easy Assembly: Simplifies assembly processes with surface mount technology.
  • Cost-Effective: Provides a cost-efficient solution for general-purpose needs.

The 0805CG222J500NT capacitor is constructed with a COG (NP0) dielectric, known for its exceptional stability, exhibiting minimal capacitance variation over a broad temperature range (-55°C to +125°C) and frequency spectrum. This makes it highly suitable for applications requiring precise and consistent capacitance values. It is designed to endure reflow soldering processes and withstand high temperatures during assembly. Its small size and robust design render it a reliable option for a variety of electronic devices, including mobile phones, computer systems, and industrial equipment. The tolerance for this component is +/- 5%.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
5,715+ $0.0175 $100.0125
8,825+ $0.0170 $150.0250
12,200+ $0.0164 $200.0800
15,725+ $0.0159 $250.0275
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,530 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess