EN
  • EN
  • DE

1206CG220J500NT

Part No 1206CG220J500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034517-1206CG220J500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206CG220J500NT CAD Model

Description

The Fenghua Electronics 1206CG220J500NT is a multilayer ceramic capacitor (MLCC). This capacitor is designed for general-purpose applications requiring a small capacitance value and a moderate voltage rating. It is commonly used for filtering, decoupling, and bypass circuits in various electronic devices.

Applications:

  • Decoupling: Used to decouple electronic components, reducing noise and interference in circuits.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground, improving signal integrity.
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Utilized in timing circuits for applications such as timers and oscillators.
  • General Purpose Applications: Suitable for a wide range of electronic devices and circuits.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Compact Size: Offers a small form factor for high-density applications.
  • Multilayer Ceramic Construction: Provides high capacitance stability and low ESR.
  • High Reliability: Ensures stable and consistent performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reduced Noise: Effectively reduces noise and interference in electronic circuits.
  • Improved Signal Integrity: Enhances signal integrity by bypassing high-frequency signals to ground.
  • Space Saving: Allows for more efficient use of board space, enabling smaller and more compact designs.
  • Cost-Effective: Offers a low-cost solution for general-purpose capacitance requirements.
  • Easy Assembly: Simplifies the manufacturing process and reduces assembly time.

Additional Details:

The 1206CG220J500NT capacitor has a capacitance value of 22pF and a voltage rating of 50V. The tolerance is ±5%. The operating temperature ranges from -55°C to +125°C. The package size is 1206. These capacitors are available in various case sizes to accommodate different board layouts and space requirements. They are commonly used in high-volume consumer electronic products. They are known for their reliability and stability. Fenghua Electronics offers a wide range of MLCCs to meet various application needs. The dielectric material is CG. This product is halogen free.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4,100+ $0.0122 $50.0200
10,000+ $0.0100 $100.0000
15,465+ $0.0097 $150.0105
21,280+ $0.0094 $200.0320
27,475+ $0.0091 $250.0225
37,040+ $0.0081 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,100 pieces
MOQ: 4100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess