EN
  • EN
  • DE

CMI201209U1R0KT

Part No CMI201209U1R0KT
Manufacturer Fenghua Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135535-CMI201209U1R0KT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMI201209U1R0KT CAD Model

Description

The CMI201209U1R0KT is a wire-wound ceramic chip inductor manufactured by Fenghua Electronics. It is designed for use in high-frequency circuits for filtering, impedance matching, and RF applications. This inductor features a compact 0805 case size, making it suitable for space-constrained applications.

Applications

  • Mobile phones and smartphones: Used for impedance matching and filtering in RF circuits.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless transceivers.
  • GPS receivers: Integrated into RF front-end circuits for signal conditioning.
  • RF filters: Used as part of filter networks for signal conditioning and noise reduction.
  • High-frequency circuits: Suitable for various high-frequency applications requiring inductance.

Features

  • Inductance: 1.0 µH (Microhenry). This indicates the inductor's ability to store energy in a magnetic field.
  • Tolerance: 10%. The actual inductance value can vary by ±10% from the nominal value of 1.0 µH.
  • Case Size: 0805 (EIA). This refers to the physical dimensions of the inductor, which are 0.08 inches in length and 0.05 inches in width.
  • Type: Wire-wound ceramic chip inductor. This indicates that the inductor is constructed with a ceramic core and a wire winding.
  • High Q-factor: Offers a high Q-factor, resulting in low energy loss and efficient signal transmission.

Benefits

  • Compact Size: The small 0805 case size allows for high-density circuit designs, saving valuable board space.
  • High Inductance Value: The 1.0 µH inductance value is suitable for various RF and high-frequency applications.
  • High Q-factor: The high Q-factor ensures efficient signal transmission and minimizes energy loss.
  • Reliable Operation: Fenghua Electronics is a reputable manufacturer known for producing high-quality and reliable electronic components.
  • Stable Performance: The ceramic core provides stable performance over a wide temperature range.

Additional Details

The CMI201209U1R0KT inductor is commonly used for impedance matching in RF circuits to maximize power transfer, filtering out unwanted noise in signal paths, and creating resonant circuits. Proper soldering techniques should be used to ensure reliable connection to the circuit board. Refer to the manufacturer's datasheet for detailed specifications and application notes, including self-resonant frequency (SRF) and DC resistance (DCR).

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0019
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,165+ $0.0231 $50.0115
5,265+ $0.0190 $100.0350
8,155+ $0.0184 $150.0520
11,240+ $0.0178 $200.0720
14,535+ $0.0172 $250.0020
19,485+ $0.0154 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,944,000 pieces
MOQ: 2165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess