EN
  • EN
  • DE

PBO3316-680MT

Part No PBO3316-680MT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083943-PBO3316-680MT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBO3316-680MT CAD Model

Description

The PBO3316-680MT is a power inductor manufactured by Fenghua Electronics. It's designed for use in various power supply and filtering applications. The '680MT' likely indicates an inductance value of 68µH and a specific tolerance or series within Fenghua's product line.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • EMI suppression
  • Voltage regulators
  • Buck and boost converters

Features

  • High current handling capability
  • Shielded construction (minimizes EMI)
  • Compact size
  • Low DC resistance (DCR)
  • High inductance value (68µH)
  • Surface mount design (SMD)

Benefits

  • Efficient power conversion due to low DCR
  • Reduced electromagnetic interference (EMI) due to shielded construction
  • Space-saving design for compact applications
  • Stable performance over a wide temperature range
  • Reliable operation in demanding environments

Additional Details

This inductor is typically used in switching power supplies to store energy and reduce ripple current. The shielded construction helps to prevent electromagnetic interference with other components in the circuit. The surface mount design allows for automated assembly and reduces manufacturing costs. The specific dimensions of the PBO3316 series are generally in the range of 3.3mm x 3.3mm x 1.6mm, however, the official datasheet should be consulted for exact dimensions. The inductor's saturation current and rated current are important parameters to consider when selecting it for a specific application. These parameters determine the maximum current the inductor can handle without a significant drop in inductance. The operating temperature range is also a crucial factor to ensure reliable performance in the intended environment. Ferrite core material is commonly used in inductors of this type.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess