The RS-03K823JT is a thick film chip resistor from Fenghua Electronics, designed for surface mount technology (SMT). It's a general-purpose resistor suitable for a variety of electronic circuit applications, providing stable and reliable resistance.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact size: 0603 (1608 Metric)
- Thick film construction
- Surface mount design
- High stability
- RoHS compliant
Benefits
- Reduces board space requirements due to small dimensions
- Simplifies integration into automated assembly lines
- Provides dependable performance in various operating conditions
- Offers consistent resistance over time
- Environmentally conscious due to RoHS compliance
Additional Details
The RS-03K823JT resistor has a resistance value of 82 kΩ with a tolerance of ±5%. The power rating is 0.1W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The terminations are nickel barrier and are suitable for solder reflow processes.