EN
  • EN
  • DE

BDS3/3/8.9-4S2-Z

Part No BDS3/3/8.9-4S2-Z
Manufacturer Ferroxcube
Catalog Custom Parts (B - D)
Description Ferrite Beads Chip 100Ohm 100MHz 10A <1mOhm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111016-BDS3/3/8.9-4S2-Z
Categories Custom Parts
Manufacturer Ferroxcube
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDS3/3/8.9-4S2-Z CAD Model

Description

The BDS3/3/8.9-4S2-Z is a ferrite core manufactured by Ferroxcube. It is designed for use in a variety of inductive applications where a compact and efficient core is required. The 'BDS' designation refers to a specific core shape and series within Ferroxcube's product line, optimized for particular frequency ranges and power handling capabilities. The 4S2 material indicates the ferrite material composition, which influences the core's performance characteristics, such as permeability and core loss.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Inductors
  • Chokes
  • Filters

Features:

  • Compact size: Designed for applications where space is limited.
  • Optimized shape: The 'BDS' core shape is optimized for efficient magnetic flux containment.
  • 4S2 Material: Offers a balance of high permeability and low core loss.
  • High saturation flux density: Allows for high current handling capability without saturation.

Benefits:

  • Improved efficiency in power conversion circuits.
  • Reduced size and weight of inductive components.
  • Minimized electromagnetic interference (EMI).
  • Stable performance over a wide temperature range.

Technical Specifications:

  • Material: 4S2 Ferrite
  • Dimensions: 3mm x 3mm x 8.9mm (approximate)
  • Core Shape: BDS (Specific Ferroxcube Series)
  • Initial Permeability (µi): Typically around 2200 (Consult datasheet for precise value)
  • Saturation Flux Density (Bs): Typically around 390 mT (Consult datasheet for precise value)
  • Curie Temperature (Tc): Typically > 300 °C (Consult datasheet for precise value)

The 4S2 material used in this core offers a good compromise between permeability and core loss, making it suitable for a wide range of applications. It's crucial to consult the Ferroxcube datasheet for BDS3/3/8.9-4S2-Z to obtain the exact specifications for inductance factor (AL), core loss, and other critical parameters for design purposes.

You May Also Be Interested in

Chilisin
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Conexant Systems
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess