EN
  • EN
  • DE

SI1555DL-T1

Part No SI1555DL-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Complementary Low-Threshold MOSFET Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248782-SI1555DL-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1555DL-T1 CAD Model

Description

The SI1555DL-T1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for low-voltage, high-speed switching applications. It features a low on-resistance (RDS(on)) and a low gate charge, which contribute to improved efficiency and reduced power losses. The SI1555DL-T1 is available in a small surface-mount package, making it suitable for space-constrained applications.

Applications

  • Load Switching: Controlling power to various loads in portable devices and electronic systems.
  • Power Management: Implementing power control and distribution functions.
  • DC-DC Converters: Used in synchronous rectification to improve efficiency.
  • Battery Management Systems: Switching and controlling charging and discharging currents.
  • Portable Devices: Powering and controlling various functions in smartphones, tablets, and other portable electronics.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Reduces switching losses and improves switching speed.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals.
  • Small Surface-Mount Package: Suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved Efficiency: Low on-resistance and low gate charge contribute to higher overall system efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, which can improve system reliability and reduce the need for heat sinking.
  • Fast Switching Speed: Enables operation at higher frequencies without significant losses.
  • Direct Logic-Level Drive: Simplifies circuit design and reduces the need for external driver circuits.
  • Compliance with Environmental Regulations: RoHS compliance ensures that the product meets environmental requirements.

Additional Details

The SI1555DL-T1 typically features a maximum drain-source voltage (VDS) of -20V and a continuous drain current (ID) of around -3.6A. The typical on-resistance (RDS(on)) is specified at different gate-source voltages (VGS), such as -4.5V and -2.5V. The gate threshold voltage (VGS(th)) is typically around -0.4V to -1.0V. The MOSFET is available in a small SOT-23 package. When using the SI1555DL-T1, it's essential to ensure that the operating temperature remains within the specified range to maintain reliable performance and prevent damage. Proper PCB layout practices should be followed to minimize parasitic inductance and capacitance, which can affect switching performance. A gate resistor may be used to limit the gate current and prevent ringing. The SI1555DL-T1 provides a cost-effective and efficient solution for load switching, power management, and other applications requiring a low-voltage, high-speed P-channel MOSFET. Its small size and logic-level gate drive make it particularly well-suited for portable devices and other space-constrained applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess