EN
  • EN
  • DE

DHPS-16-A-NO

Part No DHPS-16-A-NO
Manufacturer Festo Corporation
Catalog Unclassified
Description PARALLEL GRIPPER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 991412-DHPS-16-A-NO
Ultra Librarian 3D Model Ultra Librarian DHPS-16-A-NO CAD Model

Description

The DHPS-16-A-NO is a pneumatic swivel unit manufactured by Festo Corporation. This component is designed to provide rotary motion in automated systems. The unit is characterized by its precise and reliable performance, making it suitable for a variety of industrial applications requiring controlled angular movements.

Applications:

  • Automated Assembly Systems: Used to rotate components during assembly processes.
  • Pick and Place Machines: Provides rotational movement for accurate placement of parts.
  • Robotics: Integrated into robotic arms and end-of-arm tooling for flexible positioning.
  • Conveyor Systems: Used to reorient parts on conveyor belts.
  • Packaging Machines: Provides rotary motion for various packaging tasks, such as labeling and sealing.

Features:

  • Precise Swivel Motion: Provides accurate and repeatable angular movements.
  • Adjustable Angle of Rotation: Allows for customization of the swivel angle to suit specific application requirements.
  • Pneumatic Drive: Operates using compressed air, providing a clean and efficient power source.
  • Durable Construction: Built with robust materials to withstand demanding industrial environments.
  • Integrated Shock Absorbers: Reduces wear and tear on the unit and surrounding components.
  • Position Sensing Options: Can be equipped with sensors for accurate position feedback and control.

Benefits:

  • Increased Productivity: Automates rotary tasks, improving efficiency and throughput.
  • Improved Accuracy: Provides precise and repeatable movements, reducing errors and waste.
  • Reduced Maintenance: Durable construction and integrated shock absorbers minimize maintenance requirements.
  • Enhanced Safety: Controlled movements reduce the risk of accidents and injuries.
  • Cost-Effective Automation: Provides a cost-effective solution for automating rotary tasks.

Additional Details:

The DHPS-16-A-NO typically features a swivel angle of 0 to 180 degrees, which can be adjusted based on the specific needs of the application. It operates on a standard compressed air supply, usually around 6 bar. The unit is commonly made from aluminum alloy, providing a balance of strength and weight. It's often integrated with Festo's other pneumatic components for complete automation solutions.

The 'NO' in the part number likely indicates a specific configuration option, potentially related to the position sensing or cushioning features. Detailed specifications, including torque ratings, can be found in the Festo product documentation. Proper filtration of the compressed air supply is crucial for maintaining the unit's performance and lifespan.

You May Also Be Interested in

Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Lowest to $0.0201

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $796.6786 $796.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess