EN
  • EN
  • DE

55.13.9.012.0000

Part No 55.13.9.012.0000
Manufacturer Finder Relays, Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 3PDT 10A 12V / General Purpose Relay 3PDT (3 Form C) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Finder Relays, Inc.
Series 55
Package Bulk
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form 3PDT (3 Form C)
Contact Rating (Current) 10 A
Switching Voltage 400VAC - Max
Coil Current 86 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 9.6 VDC
Must Release Voltage 2.4 VDC
Operate Time 9 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 140 Ohms
Base Product Number 55.13.9
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1351100-55.13.9.012.0000
Ultra Librarian 3D Model Ultra Librarian 55.13.9.012.0000 CAD Model

Description

The Finder Relays, Inc. 55.13.9.012.0000 is a power relay designed for use in high-current circuits.

  • Contact Rating (Current): 10 A
  • Switching Voltage: 400VAC - Max
  • Package: Bulk
  • Termination Style: PC Pin
  • Contact Form: 3PDT (3 Form C)
  • Contact Material: Silver Nickel (AgNi)
  • Coil Resistance: 140 Ohms
  • Coil Current: 86 mA
  • Operate Time: 9 ms
  • Release Time: 5 ms
  • Relay Type: General Purpose
  • Coil Type: Non-Latching
  • Coil Voltage: 12VDC
  • Must Operate Voltage: 9.6 VDC
  • Must Release Voltage: 2.4 VDC
  • Mounting Type: Through Hole
  • Temperature Range - Operating: -40°C ~ 85°C

You May Also Be Interested in

HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
Omron
G2RL-24-DC5 Omron Electronics General Purpose Relays DPDT 5VDC Class F Sealed, Hi-Capacity datasheet, inventory, & pricing.
Need more? Email Us
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x20mm
Lowest to $0.7277
Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form C: 1C (SPDT-CO) 24V Coil Through Hole,10.6x15.6mm
Lowest to $0.3639
HongFa
10A 24V Through Hole,28.5x10.1mm Power Relays RoHS
Lowest to $1.4553
TE Connectivity
8A@250VAC 400V@AC 12V Two normally open: 2A (DPST-NO) DIP,29x12.7mm Power Relays RoHS
Lowest to $6.6033
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.6x19.2mm
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess