The FP6791CTSGTR is a high-efficiency, constant-frequency, current-mode synchronous step-down DC-DC converter. It's designed for applications requiring a compact and efficient power solution. The device integrates a main switch and a synchronous rectifier to minimize external component count and maximize efficiency.
Applications
- Point-of-load (POL) converters
- Portable devices
- Set-top boxes
- LCD monitors and TVs
- Networking equipment
Features
- High efficiency: Up to 95%
- Input voltage range: 2.5V to 5.5V
- Adjustable output voltage
- Fixed switching frequency
- Current-mode control
- Short-circuit protection
- Over-temperature protection
- Under-voltage lockout (UVLO)
- RoHS compliant
Benefits
- High efficiency reduces power dissipation and extends battery life in portable applications.
- Small size and low external component count saves board space and reduces system cost.
- Robust protection features enhance system reliability and prevent damage under fault conditions.
- Adjustable output voltage provides flexibility to support a wide range of applications.
- Simple design reduces time to market.
Additional Details
The FP6791CTSGTR utilizes a current-mode control architecture, which provides excellent transient response and line regulation. The device also incorporates several protection features, including short-circuit protection, over-temperature protection, and under-voltage lockout (UVLO). The switching frequency is fixed, which simplifies design and reduces EMI. The device is available in a small, thermally enhanced package.