EN
  • EN
  • DE

PKB4110CPILVLHSLA

Part No PKB4110CPILVLHSLA
Manufacturer Flex Power Modules
Catalog Custom Parts (N - R)
Description DC to DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228515-PKB4110CPILVLHSLA
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKB4110CPILVLHSLA CAD Model

Description

The PKB4110CPILVLHSLA is a DC-DC converter module manufactured by Flex Power Modules. DC-DC converters are electronic circuits that convert a DC voltage from one level to another, often stepping up or stepping down the voltage.

Applications

  • Telecommunications Equipment: Used in base stations, routers, and switches to provide stable and regulated power to various components.
  • Industrial Automation: Employed in industrial control systems, PLCs, and motor drives to power sensors, controllers, and other devices.
  • Data Centers: Integrated into servers, storage systems, and networking equipment to provide efficient and reliable power conversion.
  • Transportation Systems: Used in railway systems, electric vehicles, and automotive applications to power electronic systems and components.
  • Medical Equipment: Found in medical devices such as patient monitors, diagnostic equipment, and imaging systems to provide regulated power for sensitive electronics.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • High Efficiency: Designed for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexible system design.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overtemperature Protection: Features overtemperature protection to shut down the module in case of overheating.
  • Remote On/Off Control: Offers remote on/off control for system integration and power management.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power losses and reduces heat generation, resulting in energy savings.
  • Stable and Regulated Output: Regulated output voltage ensures consistent performance of connected devices, improving system reliability.
  • Protection Features: Overcurrent and overtemperature protection prevent damage to the module and connected devices, enhancing system safety.
  • Flexible System Design: Wide input voltage range and remote on/off control allow for flexible system integration and power management.
  • Compact Size: Small form factor enables easy integration into space-constrained applications.

Additional Details

The PKB4110CPILVLHSLA typically comes in a SIP (Single In-line Package) or DIP (Dual In-line Package). The operating temperature range is usually between -40°C and +85°C. Specific input and output voltage ranges, output current capabilities, and efficiency ratings are available in the product datasheet. The module may also include other features such as undervoltage lockout and short-circuit protection.

You May Also Be Interested in

Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess