EN
  • EN
  • DE

2EG04917-DPD0-DF

Part No 2EG04917-DPD0-DF
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description FXC2EG04917-DPD0-DF Pci-e, 98PIN, Straig
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036370-2EG04917-DPD0-DF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2EG04917-DPD0-DF CAD Model

Description

The 2EG04917-DPD0-DF is a card edge connector manufactured by Foxconn Optical Interconnect Technology, Inc. Card edge connectors, also known as edgeboard connectors, provide a connection method where a printed circuit board (PCB) is inserted directly into the connector. These connectors are commonly used to provide a robust and space-efficient connection between PCBs.

Applications:

  • Computer motherboards: Connecting expansion cards like GPUs, sound cards, and network interface cards.
  • Industrial control systems: Providing connections for various modules and peripherals.
  • Telecommunications equipment: Interconnecting circuit boards within communication devices.
  • Data acquisition systems: Connecting sensor boards to data processing units.
  • Embedded systems: Providing a connection interface for various system components.

Features:

  • Edgeboard connection: Designed to receive a PCB edge directly.
  • Durable construction: Manufactured by Foxconn, ensuring quality and reliability.
  • Specific pin configuration: The '2EG04917-DPD0-DF' designation likely indicates a specific pin count, pitch, and arrangement. (Specific details would require the datasheet)
  • Secure PCB retention: The connector design ensures a firm and stable connection with the inserted PCB.

Benefits:

  • Space-saving design: Card edge connectors minimize the required board space compared to other connector types.
  • Cost-effective: Generally, card edge connectors are a cost-effective solution for board-to-board connections.
  • Reliable connection: Provides a secure and dependable electrical connection.
  • Easy installation: PCBs can be easily inserted and removed from the connector.

Additional Details:

Due to the limited publicly available information and the lack of a readily accessible datasheet, precise specifications such as the exact number of contacts, pitch, material composition, and electrical characteristics for the 2EG04917-DPD0-DF are unavailable. Further investigation, including contacting Foxconn directly or consulting specialized component databases, may be necessary to obtain comprehensive technical details.

You May Also Be Interested in

TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3965
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
JAE Electronics
CONN MXM 3.0 FMALE 314POS 0.020
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess