The 2SA1244 is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for audio frequency power amplifier applications. The 2SA1244 is commonly used as a driver transistor in power amplifier circuits, providing the necessary current gain to drive the output transistors.
Applications:
- Audio power amplifiers
- Driver stages in audio amplifiers
- General-purpose amplification
- Signal processing circuits
- Consumer electronics
Features:
- High collector power dissipation
- High current gain
- Low saturation voltage
- Complementary to NPN transistor 2SC3102
- RoHS compliant
Benefits:
- Improved audio quality in amplifier designs
- Efficient power transfer to output stages
- Reduced distortion in audio circuits
- Easy to use in complementary amplifier designs
- Environmentally friendly
Specifications:
The 2SA1244 has a collector-emitter voltage (VCEO) of -120V, a collector current (IC) of -1A, and a collector power dissipation (PC) of 10W. Its DC current gain (hFE) typically ranges from 80 to 240. The transition frequency (fT) is typically 50 MHz. It is typically packaged in a TO-126 package. Its operating temperature ranges from -55°C to +150°C. The complementary NPN transistor is 2SC3102.
This transistor is designed to deliver high-quality audio amplification and efficient power transfer in various electronic applications. Its reliability and performance characteristics make it a suitable choice for both professional and consumer audio equipment.