EN
  • EN
  • DE

54F245/BRAJC

Part No 54F245/BRAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039237-54F245/BRAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F245/BRAJC CAD Model

Description

The 54F245/BRAJC, manufactured by Freescale Semiconductor - NXP, is an octal transceiver with three-state outputs. This device is designed for asynchronous two-way communication between data buses. The direction of data transmission is determined by the logic levels at the direction control (DIR) input.

Applications:

  • Memory interface: Used as a buffer or transceiver between memory and the system bus.
  • Data bus isolation: Isolating sections of a data bus to prevent interference or contention.
  • Peripheral interface: Interfacing microprocessors to peripheral devices.
  • Line driving: Driving signals over longer distances, ensuring signal integrity.
  • Bidirectional data transfer: Enabling two-way data transfer in systems requiring bidirectional communication.

Features:

  • Octal transceiver: Eight bidirectional channels for data transmission.
  • Three-state outputs: Allows the device to be disconnected from the bus, preventing bus contention.
  • High-speed operation: Fast propagation delays for high-performance systems.
  • Low power consumption: Efficient power usage, suitable for battery-powered applications.
  • TTL compatible inputs: Compatible with TTL logic levels.
  • Direction control input: Determines the direction of data flow.

Benefits:

  • Increased system performance: High-speed operation reduces delays and improves overall system performance.
  • Improved data integrity: Three-state outputs prevent bus contention and ensure data integrity.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Simplified system design: Octal transceiver reduces component count and simplifies system design.
  • Versatile application: Suitable for a wide range of applications requiring bidirectional data transfer.

The 54F245/BRAJC is a robust and reliable device suitable for various digital logic applications. It typically operates with a supply voltage of 5V and is available in various packages, including DIP and SOIC. Its high-speed operation and three-state outputs make it an ideal choice for high-performance systems requiring bidirectional data transfer.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess