EN
  • EN
  • DE

54HC373/BRAJC

Part No 54HC373/BRAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028788-54HC373/BRAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54HC373/BRAJC CAD Model

Description

The 54HC373/BRAJC is an octal transparent latch with 3-state outputs manufactured by Freescale Semiconductor - NXP. As a member of the 54HC series, it's designed for operation over a wide voltage range with CMOS technology, and, given the 54 prefix, it meets military-grade specifications. The latch is transparent when the Latch Enable (LE) input is high, allowing data to pass through. When LE goes low, the data present at the inputs is latched and retained. The 3-state outputs can be disabled, effectively disconnecting the outputs from the bus.

Applications

  • Data Storage: Temporarily storing data in memory systems and digital circuits.
  • Address Latching: Latching address signals in microprocessor systems.
  • I/O Ports: Interfacing microprocessors with peripheral devices.
  • Bus Buffering: Buffering data on a shared bus.
  • Control Circuits: Implementing control logic in various systems.

Features

  • Octal Latch: Contains eight independent latches in a single package.
  • Transparent Operation: Data passes through when Latch Enable is high.
  • 3-State Outputs: Outputs can be disabled for bus isolation.
  • High-Speed Operation: Fast propagation delay for high-frequency applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.

Benefits

  • Versatile Data Storage: Can be used in a variety of data storage applications.
  • Bus Compatibility: 3-state outputs allow for easy integration into bus-oriented systems.
  • High Performance: Provides reliable operation in high-speed systems.
  • Simplified Design: Octal latches in a single package reduce component count.
  • Robust Operation: Designed for reliable performance in harsh environments.

Additional Details

The 54HC373/BRAJC is available in various package options, typically a ceramic DIP or flatpack, suitable for military applications. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. The device operates over the military temperature range of -55°C to +125°C. Always consult the specific datasheet for detailed electrical characteristics, timing diagrams, and package information before use in a design.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess