EN
  • EN
  • DE

71016SB

Part No 71016SB
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Description IDT71016 64KX16 SRAM TSOP-44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165944-71016SB
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71016SB CAD Model

Description

The 71016SB is a high-speed static RAM (SRAM) device manufactured by Freescale Semiconductor, now NXP. This SRAM is designed for applications requiring fast data access and low power consumption, commonly found in memory caching, buffer storage, and high-performance computing systems.

Applications

  • Cache Memory
  • Buffer Storage
  • High-Speed Data Acquisition
  • Networking Equipment
  • Embedded Systems

Features

  • Fast Access Time: Provides quick data retrieval and storage.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • High Density: Offers significant memory capacity in a small package.
  • TTL Compatibility: Enables easy integration with TTL logic circuits.
  • Wide Operating Voltage Range: Allows flexible operation in various system environments.

Benefits

  • Improved System Performance: Fast access time reduces latency and boosts overall system responsiveness.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Compact Design: High density allows for smaller and more efficient system designs.
  • Easy Integration: TTL compatibility simplifies interfacing with existing logic circuits.
  • Reliable Operation: Designed for stable and consistent performance in demanding applications.

Additional Details

The 71016SB typically features an access time in the range of 15ns to 25ns, depending on the specific variant. It is usually organized as 16K x 1 bit, providing a total memory capacity of 16 kilobytes. The device operates within a voltage range of 4.5V to 5.5V and is commonly available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The SRAM is designed to retain data as long as power is supplied, making it suitable for applications requiring continuous data storage. Its robust design ensures reliable performance in a wide range of operating conditions, making it a valuable component in high-performance computing and embedded systems.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess