EN
  • EN
  • DE

KXPC860ENZP50D4

Part No KXPC860ENZP50D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028182-KXPC860ENZP50D4
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KXPC860ENZP50D4 CAD Model

Description

The KXPC860ENZP50D4 is a PowerQUICC™ processor from NXP Semiconductors (formerly Freescale). It's a highly integrated communications processor based on the Power Architecture™ core. This processor is designed for a wide range of networking and embedded applications requiring robust processing capabilities and efficient communication interfaces.

Applications:

  • Networking equipment: Routers, switches, and gateways
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded computing platforms
  • Wireless base stations

Features:

  • Power Architecture™ e300 core: Offers high performance and efficient power consumption.
  • Integrated memory controller: Supports SDRAM, DDR SDRAM, and other memory types.
  • Communication interfaces: Includes Ethernet, UART, SPI, I2C, and other serial interfaces.
  • Security features: Supports encryption and authentication protocols.
  • DMA controllers: Facilitates high-speed data transfer between peripherals and memory.

Benefits:

  • High performance: Enables demanding applications to run efficiently.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Integrated peripherals: Reduces the need for external components, saving cost and board space.
  • Flexible communication interfaces: Allows for easy integration with various networks and devices.
  • Robust security features: Protects against unauthorized access and data breaches.

Technical Specifications:

The KXPC860ENZP50D4 operates at a clock speed of 50 MHz. It features a 32-bit data bus and supports various memory configurations. Its integrated communication interfaces include multiple Ethernet ports, UARTs, SPI, and I2C buses. The processor is designed for industrial temperature ranges and is available in a BGA package. Further specifics depend on the precise stepping and variant.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess