EN
  • EN
  • DE

MC10179L

Part No MC10179L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018977-MC10179L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10179L CAD Model

Description

The MC10179L is a Quad Precision D Flip-Flop. This device is part of the MECL 10,000 series of logic gates, known for their high speed and low propagation delay. The MC10179L consists of four independent D flip-flops with common clock and reset inputs, designed for use in high-performance digital systems.

Applications

  • High-speed data registers
  • Shift registers
  • Frequency dividers
  • Data storage in high-performance computing systems
  • Communication systems

Features

  • Four independent D flip-flops
  • Common clock and reset inputs
  • High-speed operation (typically 2.0 ns propagation delay)
  • MECL 10,000 series logic
  • Differential inputs and outputs
  • Fan-out of 1

Benefits

  • High-speed data handling for improved system performance
  • Easy cascading of flip-flops for larger registers
  • Reduced system complexity due to integrated flip-flops
  • Compatibility with other MECL 10,000 series devices
  • Improved noise immunity due to differential inputs

The MC10179L operates from a -5.2V power supply. It features differential inputs and outputs, which provide improved noise immunity and allow for higher operating speeds. The common clock and reset inputs simplify the design of synchronous digital systems.

The internal circuitry consists of emitter-coupled logic (ECL) gates, which provide the high-speed performance characteristic of the MECL 10,000 series. The device's low propagation delay makes it suitable for applications where timing is critical.

The MC10179L is typically available in a 16-pin DIP (Dual In-line Package). It is designed to operate over a temperature range of -30°C to 85°C.

This device is suitable for a wide range of high-speed digital applications where fast data handling and low propagation delays are required. Its compatibility with other MECL 10,000 series devices makes it a popular choice for designers of high-performance computing and communication systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess