EN
  • EN
  • DE

MC13022ADWR3

Part No MC13022ADWR3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993537-MC13022ADWR3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13022ADWR3 CAD Model

Description

The MC13022ADWR3 is a low-power, single-chip 2.4 GHz transceiver designed for wireless applications. It operates in the globally available 2.4 GHz ISM (Industrial, Scientific, and Medical) band. This transceiver integrates a complete radio frequency (RF) front-end, a data modem, and a microcontroller interface, providing a cost-effective and highly integrated solution for wireless connectivity.

Applications:

  • Wireless sensor networks (WSN)
  • Home automation
  • Industrial control
  • Remote control systems
  • Automatic meter reading (AMR)
  • Wireless toys and gaming peripherals

Features:

  • 2.4 GHz ISM band operation
  • Low power consumption for extended battery life
  • High sensitivity receiver
  • Programmable output power
  • On-chip data modem with GFSK modulation
  • Microcontroller interface (SPI)
  • Support for various data rates
  • Integrated RSSI (Received Signal Strength Indicator)
  • Wake-on-radio functionality
  • Small package size

Benefits:

  • Reduced system cost due to high integration
  • Extended battery life in low-power applications
  • Reliable wireless communication in the 2.4 GHz ISM band
  • Simplified system design with integrated modem and interface
  • Flexibility to adapt to different application requirements through programmable parameters
  • Improved performance in noisy environments due to high receiver sensitivity
  • Easy integration with microcontrollers using the SPI interface
  • Enables energy-efficient operation with wake-on-radio

Additional Details:

The MC13022ADWR3 operates within a voltage range of typically 2.0 to 3.6 volts. It supports GFSK (Gaussian Frequency Shift Keying) modulation. The transceiver is typically controlled through a Serial Peripheral Interface (SPI), allowing for easy configuration and data transfer with a host microcontroller. The integrated RSSI provides information about the signal strength of received signals, enabling link quality monitoring. Its small footprint allows for integration into compact devices. The power consumption can be further optimized using various low-power modes, such as sleep mode, which reduces current draw when the transceiver is not actively transmitting or receiving data.

Freescale Semiconductor, now NXP Semiconductors, designed this transceiver for applications requiring robust and energy-efficient wireless communication in the 2.4 GHz ISM band. It provides a solid foundation for implementing wireless connectivity in a variety of applications. It is important to consult the datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess