The Freescale (NXP) MC13173FTB is a low-power, single-chip FSK/ASK/OOK transmitter designed for various wireless applications, particularly in the Industrial, Scientific, and Medical (ISM) frequency bands. It offers a highly integrated solution for transmitting data wirelessly, minimizing external components and simplifying system design. It is often used in remote control, security systems, and other low-power wireless communication devices.
Applications
- Remote keyless entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Wireless security systems
- Home automation
- Industrial control systems
- Remote control devices
Features
- Single-chip FSK/ASK/OOK transmitter
- Frequency range: Typically operates in ISM bands (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz)
- Low power consumption for extended battery life
- High output power for reliable communication range
- Programmable data rate
- On-chip PLL (Phase-Locked Loop) for frequency generation
- Built-in modulator for FSK, ASK, and OOK modulation
- Small package size for space-constrained applications
Benefits
- Reduced system cost due to high integration
- Simplified design and faster time-to-market
- Longer battery life in portable devices
- Improved communication range and reliability
- Flexibility to support multiple modulation schemes
- Easy integration with microcontrollers
Additional Details
The MC13173FTB typically operates from a 2.1 V to 3.6 V supply voltage. It features a programmable output power level, allowing the user to optimize the communication range and power consumption. The device also includes a sleep mode to further reduce power consumption when not actively transmitting data. The modulation type (FSK, ASK, or OOK) and data rate can be configured through a serial interface. For detailed specifications, including frequency ranges, output power levels, and data rates, refer to the Freescale (NXP) MC13173FTB datasheet.