EN
  • EN
  • DE

P89C51RD+JN

Part No P89C51RD+JN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Flash 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029664-P89C51RD+JN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89C51RD+JN CAD Model

Description

Introducing the NXP P89C51RD+JN Microcontroller

The NXP P89C51RD+JN is a powerful microcontroller that combines high-performance computing with a range of versatile features, designed to cater to a broad spectrum of embedded system applications. This device is part of NXP's renowned 80C51 microcontroller family, which has been widely recognized for its robust architecture and reliability in various industrial and consumer applications.

Key Features

  • High-Speed 80C51 Core: The P89C51RD+JN operates with a high-speed version of the 80C51 core, providing increased processing power and efficiency, which is essential for time-critical tasks and complex algorithms.
  • Expanded Memory: With 64KB of on-chip Flash program memory, this microcontroller offers ample space for application code, which can be updated in-system through the ISP (In-System Programming) feature. An additional 1024 bytes of data RAM ensure smooth operation and data handling.
  • Connectivity and I/O: A wealth of I/O options including standard digital I/O ports, multiple serial communication interfaces, and dedicated I2C-bus support, provide excellent interfacing capabilities for peripheral devices.
  • Programmable Clock: The device includes a programmable counter array and a watchdog timer, both of which contribute to precise timing operations and system stability.
  • Power Management: The P89C51RD+JN features power control modes such as Idle and Power-down modes, allowing for efficient power management and conservation, which is critical for battery-operated devices.

Applications

The versatility of the P89C51RD+JN makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Technical Support and Resources

NXP provides extensive technical support for the P89C51RD+JN microcontroller, including detailed datasheets, application notes, and software libraries, all designed to help developers reduce time-to-market and ensure successful implementation of their projects.

Whether you are developing a sophisticated industrial control system or a simple consumer electronic product, the NXP P89C51RD+JN microcontroller offers the perfect combination of performance, memory, and peripheral integration to meet your design requirements.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess