EN
  • EN
  • DE

MC1377P

Part No MC1377P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Video/TV Circuit, Color Encoder Circuit, 20 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987081-MC1377P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1377P CAD Model

Description

The MC1377P is a monolithic integrated circuit from Freescale Semiconductor (now NXP Semiconductors) designed as a TV video modulator. It generates a composite video signal from separate luminance (Y) and chrominance (C) inputs. This modulator is commonly used in VCRs, set-top boxes, and other video equipment to convert baseband video signals into an RF signal that can be transmitted over a coaxial cable or broadcast over the air. The MC1377P simplifies the process of creating a TV signal by incorporating all necessary modulation functions into a single chip.

Applications:

  • Video Cassette Recorders (VCRs): Used to modulate the video signal for recording and playback.
  • Set-Top Boxes: Enables the conversion of digital video signals into analog TV signals.
  • Security Systems: Facilitates the transmission of video from security cameras to monitoring devices.
  • Gaming Consoles: Provides the necessary modulation for connecting gaming consoles to older TVs.
  • DVD Players: Used to output video signals in a format compatible with standard televisions.

Features:

  • Single Chip Modulator: Integrates all necessary modulation functions into a single IC.
  • Luminance and Chrominance Inputs: Accepts separate Y and C inputs for high-quality video modulation.
  • Crystal Controlled Oscillator: Provides a stable and accurate carrier frequency for modulation.
  • SAW Filter Compatibility: Designed to work with surface acoustic wave (SAW) filters for improved signal quality.
  • Low Power Consumption: Operates efficiently to minimize power usage in portable and embedded applications.
  • Adjustable Modulation Level: Allows for precise control over the output signal strength.

Benefits:

  • Simplified Design: Reduces the complexity of video modulation circuits.
  • Cost-Effective: Offers a cost-efficient solution for video signal modulation.
  • High-Quality Video: Provides clear and stable video output for enhanced viewing experience.
  • Compact Size: Allows for integration into small form factor devices.
  • Easy to Use: Simple interface and minimal external components required.

Additional Details:

The MC1377P operates on a single 5V power supply. It typically utilizes an external crystal to generate a stable carrier frequency, which is then modulated with the video input signals. The output signal can be filtered using a SAW filter to remove unwanted harmonics and improve signal quality. The device includes an internal oscillator, modulator, and output amplifier. It’s designed to meet the NTSC and PAL standards. Proper impedance matching and shielding are recommended to ensure optimal performance and minimize signal interference. Datasheets are available which provide detailed electrical characteristics, pinout diagrams, and application circuits.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2231 $59.1234
34+ $3.4652 $117.8168
52+ $3.3568 $174.5536
72+ $3.2486 $233.8992
92+ $3.1402 $288.8984
124+ $2.8154 $349.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess