EN
  • EN
  • DE

MC14006BCP

Part No MC14006BCP
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183568-MC14006BCP
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14006BCP CAD Model

Description

The MC14006BCP, manufactured by Freescale Semiconductor (now NXP), is a 4-bit shift register consisting of four D-type flip-flops arranged in a serial-in, parallel-out configuration. This integrated circuit is commonly used for temporary data storage, delay lines, and serial-to-parallel data conversion in digital electronic systems.

Applications

  • Digital delay lines
  • Temporary data storage
  • Serial-to-parallel data conversion
  • Sequence generators
  • Control circuits

Features

  • 4-bit shift register
  • D-type flip-flops
  • Serial input, parallel output
  • High noise immunity
  • Wide operating voltage range

Benefits

  • Simple implementation of delay functions.
  • Easy conversion of serial data streams to parallel format.
  • Robust performance in noisy environments.
  • Flexible operation with a wide range of power supply voltages.
  • Reliable data storage for temporary data manipulation.

Additional Details

The MC14006BCP operates on a supply voltage typically ranging from 3V to 18V. The device is characterized by its high noise immunity, which is crucial in environments with significant electrical interference. The shift register operates synchronously, with data being shifted on the positive or negative edge of the clock signal, depending on the specific implementation. The parallel outputs allow for easy interfacing with other digital components, such as microcontrollers or logic gates. The device is typically available in a DIP (Dual In-line Package), facilitating easy prototyping and integration into through-hole printed circuit boards. Detailed specifications include the propagation delay, clock frequency limits, input and output voltage levels, and operating temperature range. The MC14006BCP is a versatile and reliable component for various digital logic applications where temporary data storage and manipulation are required.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4322 $92.8644
4+ $38.0983 $152.3932
5+ $36.9077 $184.5385
7+ $35.7171 $250.0197
9+ $34.5266 $310.7394
12+ $30.9548 $371.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess