EN
  • EN
  • DE

MC145191F

Part No MC145191F
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197005-MC145191F
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145191F CAD Model

Description

The MC145191F is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor, now NXP Semiconductors. This device is commonly used in applications requiring precise frequency control, such as radio communication systems, wireless devices, and frequency generation equipment.

Applications

  • Wireless communication systems
  • Cordless telephones
  • Radio receivers and transmitters
  • Frequency synthesizers
  • Cable TV tuners

Features

  • Low power consumption
  • High-frequency operation
  • Serial interface for programming
  • On-chip reference oscillator
  • Programmable divider ratios
  • Single-supply operation

Benefits

  • Precise frequency control
  • Simplified system design
  • Reduced power consumption
  • Flexible frequency selection
  • Compact solution for frequency synthesis
  • Easy integration into various systems

Additional Details

The MC145191F PLL frequency synthesizer features low power consumption, making it suitable for battery-powered devices. It can operate at high frequencies, allowing for use in a variety of communication systems. The serial interface simplifies programming of the divider ratios and other parameters. The on-chip reference oscillator eliminates the need for an external oscillator in some applications. The programmable divider ratios allow for flexible frequency selection. The single-supply operation simplifies system design. Specific details on frequency range, power supply voltage, and serial interface protocol can be found in the product datasheet.

The MC145191F is a versatile and reliable PLL frequency synthesizer for applications requiring precise frequency control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess