EN
  • EN
  • DE

MC14538BP

Part No MC14538BP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076914-MC14538BP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14538BP CAD Model

Description

The MC14538BP is a precision dual monostable multivibrator manufactured by Freescale Semiconductor - NXP. Similar to the MC14538BCL, this device offers two independent, highly accurate timing circuits in one package. It's ideal for applications demanding precise pulse width generation, time delays, and pulse shaping.

Applications:

  • Pulse width modulation (PWM)
  • Time delay generation
  • Pulse shaping and stretching
  • Missing pulse detection
  • Sequential timing circuits
  • Astable multivibrator (oscillator) configurations

Features:

  • Dual monostable operation: Contains two independent timing circuits.
  • High precision timing: Delivers accurate and stable pulse widths.
  • Retriggerable and non-retriggerable modes: Provides flexibility in timing control.
  • TTL compatible inputs and outputs: Facilitates easy integration with other logic devices.
  • Wide operating voltage range: Functions reliably over a broad voltage spectrum.
  • External resistor/capacitor timing: Allows for adjustable pulse width control.

Benefits:

  • Accurate timing control: Ensures precise pulse width generation for critical applications.
  • Dual independent timers: Enables simultaneous or sequential timing functions.
  • Retriggerable mode: Extends pulse width upon receiving new trigger signals.
  • TTL compatibility: Simplifies interfacing with standard logic circuits.
  • Flexible timing adjustment: Provides precise control over output pulse duration.

Additional Details:

The MC14538BP operates within a supply voltage range of 3V to 18V. Each monostable multivibrator can be configured for either retriggerable or non-retriggerable operation, selectable through external connections. In retriggerable mode, the output pulse is prolonged by any new trigger event received before the original timeout period completes. Conversely, in non-retriggerable mode, the output pulse width remains constant, ignoring subsequent trigger signals until the initial timing cycle has finished. The output pulse width is set by an external resistor and capacitor network connected to the appropriate timing pins. This configuration allows designers to customize the pulse width according to specific application requirements.

Common applications for this device include timing control in industrial automation, sequential logic circuits, and pulse generation for various electronic systems. The MC14538BP provides reliable and consistent performance, making it a popular choice among designers who need precise and adjustable timing capabilities. Its robust design and versatile functionality make it suitable for a wide range of electronic projects.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess