EN
  • EN
  • DE

MC145423DTR

Part No MC145423DTR
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830377-MC145423DTR
Ultra Librarian 3D Model Ultra Librarian MC145423DTR CAD Model

Description

The MC145423DTR is a monolithic silicon integrated circuit manufactured by Freescale Semiconductor (now NXP). It's primarily designed for use as a SLIC (Subscriber Line Interface Circuit) device, providing the interface between a telephone line and a PBX or central office switch.

Applications:

  • PBX (Private Branch Exchange) Systems: Interface between telephone lines and the PBX.
  • Central Office Switches: Providing line interface functions in telephone exchanges.
  • Voice over IP (VoIP) Gateways: Integrating traditional telephone lines with IP-based networks.
  • Analog Telephone Adapters (ATAs): Connecting analog phones to VoIP networks.
  • Line Cards: Used in communication equipment for managing subscriber lines.

Features:

  • Battery Feed: Provides DC power to the telephone set.
  • Loop Supervision: Detects on-hook and off-hook conditions.
  • Ring Generation: Generates ringing signals for the telephone set.
  • Two-Wire to Four-Wire Conversion (Hybrid): Separates transmit and receive signals.
  • Overvoltage Protection: Protects the circuit from lightning strikes and other surges.

Benefits:

  • Simplified Line Interface: Integrates multiple functions into a single chip.
  • Reduced Component Count: Lowers the cost and complexity of line card designs.
  • Improved Reliability: Robust design with built-in protection features.
  • Enhanced Voice Quality: Provides clear and consistent audio performance.
  • Compact Design: Facilitates smaller and more efficient line card implementations.

Additional Details:

The MC145423DTR integrates several key functions necessary for interfacing with a subscriber line. It generates the battery feed voltage, typically around -48V, which powers the telephone set. The loop supervision circuitry detects when the phone is on or off the hook, signaling call status to the central office or PBX. Ring generation provides the high-voltage, low-frequency signal needed to ring the telephone. The hybrid function performs two-wire to four-wire conversion, separating the transmit and receive audio signals, which is essential for full-duplex communication. Overvoltage protection is crucial to protect the sensitive electronics from damage due to lightning strikes or other voltage surges on the telephone line. The device also includes various control and monitoring functions accessible through a serial interface. This allows the system to monitor line conditions, adjust parameters, and perform diagnostics. The MC145423DTR is typically available in a surface-mount package such as a SOIC or TSSOP. Detailed specifications, including operating voltages, current consumption, and timing characteristics, are provided in the manufacturer's datasheet. Application notes offer guidance on designing and implementing line cards using this device. The device is designed to meet or exceed relevant industry standards for telephone line interfaces. Proper grounding and shielding are important to minimize noise and interference. It is a cost-effective solution for providing robust and reliable telephone line interfaces in a variety of communication equipment.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess