EN
  • EN
  • DE

MC145447P

Part No MC145447P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076954-MC145447P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145447P CAD Model

Description

The MC145447P is a monolithic integrated circuit manufactured by Freescale Semiconductor (now NXP). It serves as a general-purpose data communication device. Its primary function is to provide a robust and reliable interface between digital systems, typically microcontrollers or microprocessors, and external serial communication channels.

Applications:

  • Serial data transmission
  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Instrumentation and measurement equipment

Features

  • UART Functionality: Employs a universal asynchronous receiver/transmitter (UART) for efficient serial data handling.
  • Programmable Baud Rate: Supports a wide range of baud rates, allowing for flexible communication speeds to match diverse system requirements.
  • Full-Duplex Operation: Enables simultaneous transmission and reception of data, maximizing communication throughput.
  • Parity Generation and Checking: Provides parity options (even, odd, or none) for error detection during data transmission and reception.
  • Data Framing: Implements standard data framing formats, including start, stop, and data bits, ensuring compatibility with various serial protocols.
  • Interrupt Generation: Generates interrupt signals to notify the host system of data reception or transmission completion, enabling efficient interrupt-driven data handling.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications and energy-sensitive systems.
  • CMOS Technology: Fabricated using CMOS technology, providing high noise immunity and stable performance over a wide range of operating conditions.

Benefits

  • Simplified Serial Communication: Simplifies the implementation of serial communication interfaces in digital systems.
  • Flexible Data Handling: Offers programmable baud rates, parity options, and data framing formats, providing flexibility in data handling.
  • Enhanced Data Integrity: Parity generation and checking capabilities enhance data integrity during transmission and reception.
  • Efficient Interrupt-Driven Operation: Interrupt generation capabilities enable efficient interrupt-driven data handling, reducing CPU overhead.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications and energy-sensitive systems.
  • Improved System Reliability: CMOS technology provides high noise immunity and stable performance, improving system reliability.

Technical Specifications: The MC145447P operates on a supply voltage typically ranging from 3V to 5.5V. It's available in a standard DIP package. Further specifications on baud rates, timing characteristics, and electrical parameters are available in the device's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess