EN
  • EN
  • DE

NCS2200SQ2T2G

Part No NCS2200SQ2T2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR LV LP OD SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 025101-NCS2200SQ2T2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCS2200SQ2T2G CAD Model

Description

The ON Semiconductor NCS2200SQ2T2G is a precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This operational amplifier is designed to deliver low power consumption while maintaining high accuracy, which is essential for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The NCS2200SQ2T2G is optimized for low power operations, making it suitable for energy-sensitive applications.
  • High Precision: With its precision characteristics, this op-amp provides excellent stability and accuracy for high-performance circuit designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various types of circuits and applications.
  • Compact Package: Housed in a space-saving SC-70-5 package, the NCS2200SQ2T2G is perfect for applications where board space is at a premium.

Applications

The versatile nature of the NCS2200SQ2T2G operational amplifier allows it to be used in a multitude of applications, including but not limited to:

  • Sensor interfaces
  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical devices

Technical Specifications

The NCS2200SQ2T2G boasts a range of technical specifications that underscore its performance capabilities:

Parameter Value Package / Case SC-70-5 Number of Channels 1 Channel Supply Voltage - Min 1.8V Supply Voltage - Max 5.5V Operating Temperature -40°C to +125°C

Whether for industrial, consumer, or medical applications, the ON Semiconductor NCS2200SQ2T2G operational amplifier is a reliable and efficient solution for your circuit design needs.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3673 $51.4220
335+ $0.3014 $100.9690
515+ $0.2920 $150.3800
710+ $0.2826 $200.6460
920+ $0.2732 $251.3440
1,225+ $0.2449 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,653 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess