EN
  • EN
  • DE

MC1590/BGAJC

Part No MC1590/BGAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077075-MC1590/BGAJC
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1590/BGAJC CAD Model

Description

The MC1590/BGAJC, manufactured by Freescale Semiconductor (now NXP), is a high-gain, wideband amplifier integrated circuit. It is designed for applications requiring amplification of signals across a broad frequency range, with a focus on high gain and stability. It is commonly used in communication systems, instrumentation, and video processing.

Applications

  • RF Amplifiers: Used as a gain stage in radio frequency (RF) amplifiers for communication systems.
  • IF Amplifiers: Employed in intermediate frequency (IF) amplifier circuits in receivers and transmitters.
  • Video Amplifiers: Used to amplify video signals in display systems and cameras.
  • Instrumentation Amplifiers: Utilized in measurement equipment for amplifying weak signals.
  • Oscillators: Used as a gain element in oscillator circuits.

Features

  • High Gain: Provides substantial signal amplification.
  • Wide Bandwidth: Operates effectively across a broad frequency range.
  • AGC (Automatic Gain Control) Capability: Allows for dynamic adjustment of gain to maintain a stable output level.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal.
  • Single-Ended Input/Output: Simplified interfacing with other components.

Benefits

  • Improved Signal Strength: High gain boosts weak signals to a usable level.
  • Versatile Application: Wide bandwidth allows for use in various frequency ranges.
  • Stable Output: AGC functionality ensures a consistent output level despite input variations.
  • Enhanced Signal Clarity: Low noise figure minimizes signal degradation.
  • Simplified Design: Single-ended I/O simplifies circuit design and integration.

Additional Details

The MC1590/BGAJC typically requires a single positive power supply voltage. It often incorporates external components for gain adjustment and frequency response shaping. The device's performance characteristics are strongly influenced by the biasing conditions and the selection of external components. Always refer to the datasheet for specific electrical characteristics, application notes, and layout recommendations to achieve optimal performance. The BGAJC suffix suggests a specific packaging, likely a Ball Grid Array (BGA), which offers advantages in terms of thermal performance and board space efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess