EN
  • EN
  • DE

MC1648L

Part No MC1648L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Voltage Controlled Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077087-MC1648L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1648L CAD Model

Description

The MC1648L, manufactured by Freescale Semiconductor (now NXP), is a monolithic voltage-controlled oscillator (VCO) specifically designed for use in Phase-Locked Loop (PLL) applications. This device provides a stable and tunable oscillating signal that can be synchronized with an external reference frequency using a PLL circuit. It is widely used in communication systems, frequency synthesizers, and signal generators.

Applications

  • PLL Circuits: Core component in Phase-Locked Loop systems for frequency synthesis and synchronization.
  • Frequency Synthesizers: Generates a wide range of stable frequencies based on a reference frequency.
  • FM Transmitters: Used as the carrier oscillator in frequency modulation (FM) transmitters.
  • Signal Generators: Provides a tunable signal source for testing and calibration purposes.
  • Communication Systems: Employed in various communication equipment for frequency generation and control.

Features

  • Voltage-Controlled Oscillator: Output frequency is controlled by an external voltage.
  • Wide Tuning Range: Allows for a broad range of output frequencies to be generated.
  • Stable Oscillation: Provides a stable output signal with minimal frequency drift.
  • Low Harmonic Content: Generates a clean signal with low harmonic distortion.
  • TTL Compatible Output: Output signal is compatible with TTL logic levels for easy interfacing.

Benefits

  • Precise Frequency Control: Voltage control enables accurate adjustment and synchronization of the output frequency.
  • Versatile Frequency Generation: Wide tuning range allows for generating a wide variety of frequencies.
  • Reliable Performance: Stable oscillation ensures consistent and dependable operation.
  • Clean Signal Output: Low harmonic content minimizes interference and signal distortion.
  • Easy Integration: TTL compatible output simplifies integration with digital circuits.

Additional Details

The MC1648L typically operates with a single positive power supply voltage. The tuning voltage range is usually between 0V and the supply voltage. An external tank circuit (inductor and capacitor) is required to set the center frequency of the oscillator. The device's performance is highly dependent on the quality and stability of the external components used in the tank circuit. Always refer to the datasheet for specific electrical characteristics, application notes, and recommended external component values to achieve optimal performance. Layout considerations are also important to minimize noise and ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess