EN
  • EN
  • DE

MC1741CU

Part No MC1741CU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077099-MC1741CU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1741CU CAD Model

Description

The MC1741CU is a general-purpose operational amplifier (op-amp) manufactured by Freescale Semiconductor (now NXP). It is a widely used and versatile component known for its stable performance and ease of use. The MC1741CU is designed for a variety of analog signal processing applications, providing amplification, filtering, and other essential functions.

Applications:

  • Amplifiers: Used as a basic amplifier for audio signals, instrumentation signals, and other analog signals.
  • Active Filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Oscillators: Can be configured as an oscillator for generating waveforms at various frequencies.
  • Comparators: Functions as a comparator for comparing two voltages and providing a digital output.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precision amplification of low-level signals.

Features:

  • High Open-Loop Gain: Provides a high voltage gain for effective signal amplification.
  • Input Offset Voltage: Low input offset voltage ensures minimal error in signal amplification.
  • Input Bias Current: Low input bias current minimizes loading effects on the input signal source.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage in case of output shorts.
  • Internal Frequency Compensation: Internally compensated for stability, simplifying the design process.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its general-purpose design.
  • Easy to Use: Simple to implement in circuits with minimal external components.
  • Stable Performance: Provides consistent and reliable performance in various operating conditions.
  • Cost-Effective: A cost-effective solution for analog signal processing needs.
  • Wide Availability: Readily available from various suppliers.

Additional Details:

The MC1741CU typically comes in an 8-pin DIP (Dual In-line Package), making it easy to prototype and assemble. It requires a dual power supply (positive and negative voltage) for proper operation. The typical operating voltage range is ±5V to ±18V. Its key electrical characteristics include open-loop voltage gain, input offset voltage, input bias current, and slew rate. The device's performance is usually characterized by parameters such as common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR). It is widely used in audio amplifiers, instrumentation, control systems, and general-purpose analog circuits due to its robustness and reliable performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess