EN
  • EN
  • DE

MC33110D

Part No MC33110D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077151-MC33110D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33110D CAD Model

Description

The MC33110D is a single channel, high-side MOSFET driver designed by Freescale Semiconductor (now NXP). This device is designed to drive a N-channel MOSFET in high-side configuration, commonly used in automotive and industrial applications for controlling loads such as lamps, solenoids, and motors. It provides protection features to ensure reliable operation in harsh environments.

Applications:

  • Automotive lighting control
  • Solenoid drivers
  • Motor control
  • Relay drivers
  • Industrial control systems
  • Power distribution

Features:

  • High-Side Driver: Drives an N-channel MOSFET in a high-side configuration.
  • Integrated Charge Pump: Generates the gate voltage required to fully enhance the MOSFET.
  • Overvoltage Protection: Protects the MOSFET and load from overvoltage conditions.
  • Undervoltage Lockout: Prevents the MOSFET from turning on if the supply voltage is too low.
  • Short Circuit Protection: Provides protection against short circuits in the load.
  • Overtemperature Protection: Shuts down the driver in case of excessive temperature.
  • Diagnostic Output: Provides a fault signal to indicate abnormal operating conditions.
  • PWM Capability: Supports Pulse Width Modulation (PWM) for precise load control.

Benefits:

  • Efficient Load Control: Enables efficient and reliable control of high-side loads.
  • Enhanced Protection: Integrated protection features prevent damage to the MOSFET and load.
  • Simplified Design: Integrated charge pump simplifies the design and reduces component count.
  • Improved System Reliability: Diagnostic output provides valuable information for system monitoring and troubleshooting.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.
  • Robust Performance: Designed for harsh environments with overvoltage, undervoltage, short circuit, and overtemperature protection.

Additional Details:

The MC33110D is typically available in a SOIC-8 package. Key specifications include a supply voltage range (e.g., 7V to 27V), output current capability (dependent on the external MOSFET), and operating temperature range. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess