EN
  • EN
  • DE

MC33110DR2

Part No MC33110DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Compander, 1 Func, 0.0199MHz Band Width, PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077152-MC33110DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33110DR2 CAD Model

Description

The MC33110DR2 is a single channel, high-side MOSFET driver designed by Freescale Semiconductor (now NXP). This device is similar to the MC33110D, designed to drive an N-channel MOSFET in a high-side configuration, commonly used in automotive and industrial applications for controlling loads such as lamps, solenoids, and motors. The 'R2' suffix typically indicates a reel packaging for automated assembly.

Applications:

  • Automotive lighting control
  • Solenoid drivers
  • Motor control
  • Relay drivers
  • Industrial control systems
  • Power distribution

Features:

  • High-Side Driver: Drives an N-channel MOSFET in a high-side configuration.
  • Integrated Charge Pump: Generates the gate voltage required to fully enhance the MOSFET.
  • Overvoltage Protection: Protects the MOSFET and load from overvoltage conditions.
  • Undervoltage Lockout: Prevents the MOSFET from turning on if the supply voltage is too low.
  • Short Circuit Protection: Provides protection against short circuits in the load.
  • Overtemperature Protection: Shuts down the driver in case of excessive temperature.
  • Diagnostic Output: Provides a fault signal to indicate abnormal operating conditions.
  • PWM Capability: Supports Pulse Width Modulation (PWM) for precise load control.

Benefits:

  • Efficient Load Control: Enables efficient and reliable control of high-side loads.
  • Enhanced Protection: Integrated protection features prevent damage to the MOSFET and load.
  • Simplified Design: Integrated charge pump simplifies the design and reduces component count.
  • Improved System Reliability: Diagnostic output provides valuable information for system monitoring and troubleshooting.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.
  • Robust Performance: Designed for harsh environments with overvoltage, undervoltage, short circuit, and overtemperature protection.

Additional Details:

The MC33110DR2 is typically available in a SOIC-8 package. Key specifications include a supply voltage range (e.g., 7V to 27V), output current capability (dependent on the external MOSFET), and operating temperature range. The 'R2' signifies reel packaging for automated assembly. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess