EN
  • EN
  • DE

MC33771ATP1AE

Part No MC33771ATP1AE
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830403-MC33771ATP1AE
Ultra Librarian 3D Model Ultra Librarian MC33771ATP1AE CAD Model

Description

The NXP MC33771ATP1AE is a battery management system (BMS) integrated circuit (IC) designed for automotive and industrial applications. This IC is a key component in ensuring the safe and efficient operation of lithium-ion battery packs, which are increasingly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems (ESS).

Applications

  • Electric Vehicle (EV) Battery Management: Monitors and controls battery cells in EVs to optimize performance and extend battery life.
  • Hybrid Electric Vehicle (HEV) Battery Management: Manages the battery pack in HEVs to ensure efficient energy usage.
  • Energy Storage Systems (ESS): Controls and monitors battery packs in grid-scale and residential energy storage systems.
  • Industrial Battery Packs: Used in battery-powered industrial equipment, such as forklifts and power tools.

Features

  • Cell Voltage Monitoring: Accurately measures the voltage of each individual battery cell.
  • Cell Temperature Monitoring: Monitors the temperature of each battery cell to prevent overheating.
  • Current Sensing: Measures the current flowing in and out of the battery pack.
  • Integrated Coulomb Counter: Tracks the battery's state of charge (SoC) by integrating current over time.
  • Safety Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection.
  • Communication Interface: Communicates with a microcontroller or system controller via SPI or other interfaces.
  • Cell Balancing: Manages individual cell balancing to maximize battery pack capacity and lifetime.

Benefits

  • Improved Battery Safety: Prevents battery damage and enhances safety through comprehensive monitoring and protection features.
  • Extended Battery Life: Optimizes battery performance and extends battery life through accurate cell monitoring and balancing.
  • Increased System Efficiency: Maximizes system efficiency by ensuring efficient battery charging and discharging.
  • Simplified System Design: Simplifies BMS design with integrated monitoring, protection, and communication features.

The MC33771ATP1AE is designed to operate in harsh automotive and industrial environments, typically with an extended temperature range. It supports various battery chemistries and is compliant with automotive safety standards. The device is often used in conjunction with a microcontroller to implement sophisticated battery management algorithms. The cell balancing feature ensures that all cells in the battery pack are charged and discharged evenly, which is crucial for maximizing the overall battery pack capacity and lifespan.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4029 $61.6406
32+ $3.6128 $115.6096
50+ $3.4997 $174.9850
69+ $3.3865 $233.6685
89+ $3.2733 $291.3237
119+ $2.9349 $349.2531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess