EN
  • EN
  • DE

MC34119

Part No MC34119
Manufacturer Freescale Semiconductor - NXP
Description Low Power Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218642-MC34119
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34119 CAD Model

Description

The MC34119 is a low-power audio amplifier from Freescale Semiconductor (now NXP Semiconductors). It is designed for use in portable audio devices, providing amplification for headphones or small speakers with minimal power consumption. It offers a simple and efficient solution for amplifying audio signals in battery-powered applications.

Applications:

  • Headphone Amplifiers: Used in portable audio players, smartphones, and tablets for driving headphones.
  • Portable Audio Devices: Employed in portable radios, voice recorders, and other battery-powered audio devices.
  • Intercom Systems: Can be used in intercom systems for amplifying voice signals.
  • Hearing Aids: Found in hearing aids for amplifying sound.
  • Low-Power Audio Amplification: General-purpose amplifier for low-power audio applications.

Features:

  • Low Power Consumption: Designed for efficient operation in battery-powered devices.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Minimal External Components: Requires minimal external components for operation.
  • Adjustable Gain: Gain can be adjusted using external resistors.
  • Internal Shutdown Function: Allows for disabling the amplifier to conserve power.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Adjustable Gain: Allows for tailoring the amplification to the specific application.
  • Compact Solution: Single-chip solution reduces board space requirements.
  • Easy to Use: Simple interface and minimal external components make it easy to implement in audio systems.

Additional Details:

The MC34119 typically operates from a single supply voltage in the range of 1.6V to 5.5V. It provides a few milliwatts of output power, suitable for driving headphones or small speakers. The device is typically available in a small surface-mount package. Always refer to the NXP Semiconductors (formerly Freescale Semiconductor) datasheet for precise specifications, including output power, distortion characteristics, and supply voltage range.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess