EN
  • EN
  • DE

MC3470P

Part No MC3470P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Read Write Amplifier Circuit, PDIP18 Read Write Amplifier Circuit, PDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024175-MC3470P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3470P CAD Model

Description

The MC3470P is a monolithic, dual channel, high-performance, low power operational amplifier manufactured by Freescale Semiconductor (now NXP Semiconductors). It's designed to provide precision amplification in a wide range of analog applications, offering excellent DC characteristics and low power consumption. This makes it suitable for battery-powered devices and other applications where energy efficiency is critical.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Signal conditioning
  • Sensor interfaces
  • Audio preamplifiers

Features

  • Low power consumption: Suitable for battery-powered applications.
  • High open-loop gain: Provides accurate signal amplification.
  • Low input offset voltage: Minimizes errors in precision circuits.
  • Wide supply voltage range: Offers flexibility in power supply design.
  • Short-circuit protection: Protects the device from output short circuits.

Benefits

  • Extended battery life: Low power consumption contributes to longer operating times.
  • Accurate signal amplification: High gain and low offset voltage ensure precise signal processing.
  • Versatile applications: Suitable for a wide range of analog signal processing tasks.
  • Robust design: Short-circuit protection enhances the device's reliability.

Additional Details

The MC3470P is typically available in a DIP (Dual In-line Package). Key specifications include input voltage range, output voltage swing, slew rate, and power supply current. It's often used in portable instruments, data acquisition systems, and industrial control equipment where accurate and efficient amplification is required. The device offers stable performance over a wide temperature range. Datasheets provide comprehensive details on electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess