The PN5472A2UKC20701 is a cutting-edge NFC (Near Field Communication) controller chip from NXP Semiconductors, designed for seamless integration into a wide array of consumer electronics. This high-performance product offers an exceptional user experience in contactless communication and transactions, making it an ideal choice for manufacturers looking to incorporate NFC capabilities into smartphones, tablets, wearables, and smart accessories.
Key Features:
- High-Speed Communication: Supports ISO/IEC 14443 A/B, FeliCa, and NFC Forum standards, ensuring fast and reliable data transfer.
- Multi-Protocol Support: Capable of handling a wide variety of NFC applications including card emulation, peer-to-peer communication, and reader/writer mode.
- Energy Efficiency: Designed with low-power consumption in mind, the PN5472A2UKC20701 is suitable for battery-sensitive devices.
- Enhanced Security: Comes with state-of-the-art security features to safeguard contactless transactions and protect sensitive information.
- Compact Footprint: The small form factor of the chip allows for easy integration into space-constrained designs without sacrificing performance.
Applications:
The PN5472A2UKC20701's versatile nature makes it suitable for a variety of applications, including:
- Mobile payment systems
- Smart advertising
- Public transportation ticketing
- Access control systems
- Identity verification and secure logins
Technical Specifications:
| Parameter |
Value |
| Operating Voltage |
2.5V to 5.5V |
| Interface |
I2C, SPI, HSU (High-Speed UART) |
| Operating Temperature |
-25°C to +85°C |
| Package |
HWSON-8 |
Whether for secure mobile payments or for innovative smart home solutions, the PN5472A2UKC20701 from NXP is a robust and reliable choice that offers both flexibility and high performance for your NFC needs.