EN
  • EN
  • DE

MC34C86DR2

Part No MC34C86DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077367-MC34C86DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34C86DR2 CAD Model

Description

The MC34C86DR2 is a quad differential line receiver manufactured by Freescale Semiconductor - NXP. It is designed for use in balanced and unbalanced digital data transmission systems, providing high-speed data communication with excellent noise immunity. This receiver is commonly used in applications where reliable data transfer is crucial, even in noisy environments.

Applications:

  • RS-422 and RS-485 Communication: Used in industrial communication networks for reliable data transfer between devices.
  • EIA Standards Compliant Interfaces: Implemented in devices adhering to EIA standards for robust serial communication.
  • Local Area Networks (LANs): Employed in network interfaces to receive data signals from transmission lines.
  • Instrumentation and Control Systems: Utilized in data acquisition systems and industrial control equipment.
  • Computer Peripherals: Used in interfaces between computers and peripherals, ensuring reliable data exchange.

Features:

  • Quad Differential Receivers: Contains four independent differential line receivers in a single package.
  • High-Speed Operation: Supports high data rates, enabling fast and efficient data transmission.
  • Differential Input Sensitivity: Detects small differential signals even in the presence of common-mode noise.
  • TTL/CMOS Compatible Outputs: Interfaces directly with TTL and CMOS logic devices.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • High Common-Mode Rejection: Rejects common-mode noise, ensuring reliable communication in noisy environments.

Benefits:

  • Improved Noise Immunity: Differential inputs provide excellent noise immunity, reducing errors in data transmission.
  • Extended Transmission Distance: Enables reliable communication over longer distances compared to single-ended receivers.
  • Reduced Signal Degradation: Minimizes signal degradation caused by line impedance mismatches and reflections.
  • Simplified System Design: Quad receiver in a single package reduces component count and simplifies circuit design.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The MC34C86DR2 is typically available in a SOIC (Small Outline Integrated Circuit) package. External termination resistors are often used to match the impedance of the transmission line and minimize signal reflections. Each of the four receivers operates independently, allowing for versatile use in various applications. The differential inputs have a high impedance, minimizing loading effects on the transmission line.

The MC34C86DR2 is a reliable and efficient solution for receiving data in differential communication systems, providing high-speed operation, noise immunity, and extended transmission distance. It is a popular choice for applications requiring robust and reliable data transfer.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess