The MC54F374J is an Octal D-Type Flip-Flop with three-state outputs, manufactured by Freescale Semiconductor (now NXP). It is a high-speed, advanced Schottky TTL (Transistor-Transistor Logic) device designed for use in high-performance digital systems. The device features eight D-type flip-flops that are ideal for use as temporary storage registers or buffer memories. Its three-state outputs allow for direct interface with bus-oriented systems.
Applications:
- Buffer registers
- Storage registers
- Line drivers
- Memory address drivers
- Bus-oriented systems
Features:
- High-speed operation
- Three-state outputs
- Eight D-type flip-flops
- Edge-triggered D-type inputs
- Common three-state output enable
Benefits:
- Improved system performance due to high-speed operation
- Increased design flexibility with three-state outputs
- Reduced component count due to octal configuration
- Simplified data storage and retrieval
- Enhanced system reliability with advanced Schottky TTL technology
Additional Details:
The MC54F374J operates from a 5V power supply. It's characterized for operation over the full military temperature range of -55°C to +125°C. The propagation delay from clock to output is typically around 5ns. The three-state outputs provide high impedance when disabled, allowing multiple devices to share a common bus. It typically comes in a ceramic DIP (Dual In-Line Package) suitable for harsh environments and high reliability applications.