EN
  • EN
  • DE

SI4702DY-T1-E3

Part No SI4702DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986928-SI4702DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4702DY-T1-E3 CAD Model

Description

The SI4702DY-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It's designed for efficient power switching in a variety of applications.

Applications

  • DC-DC Converters: Efficient switching in power conversion circuits.
  • Load Switching: Controlling various loads with minimal power loss.
  • Power Management: Regulating power in portable devices and other electronic systems.
  • Motor Control: Driving small motors in automotive and industrial applications.
  • Backlighting: Controlling LED backlights in displays.

Features

  • N-Channel MOSFET: Easy to drive with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Drain Current (ID): Handles significant current loads.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • TrenchFET® Power MOSFET Technology: Enhances efficiency and reduces switching losses.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
  • Reduced Power Loss: Minimizes heat generation, improving reliability.
  • Compact Design: Available in surface-mount packages, saving space.
  • Improved Thermal Performance: Efficient heat dissipation extends operating life.
  • Simplified Drive Circuitry: Compatible with standard gate drive signals.

Additional Details

The SI4702DY-T1-E3 utilizes Vishay's TrenchFET® power MOSFET technology, which optimizes the device for low on-resistance and fast switching. This MOSFET is commonly used in synchronous rectification, high-side switching, and other power management functions. The device is typically available in a PowerPAK® SO-8 package, providing excellent thermal performance and a small footprint. It is important to consult the datasheet for the exact specifications, including voltage ratings, current limits, and thermal characteristics, to ensure proper application and prevent device failure. The device is suited for a wide voltage range in dc/dc conversion and can be controlled by logic level signals. Considering parameters like total gate charge, gate-source threshold voltage, and continuous drain current ensures optimal performance and circuit stability.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess