EN
  • EN
  • DE

MC54HC153J

Part No MC54HC153J
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158382-MC54HC153J
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC153J CAD Model

Description

The MC54HC153J is a high-speed CMOS logic device manufactured by Freescale Semiconductor (now NXP). It's a dual 4-to-1 line data selector/multiplexer. This device selects one of four data sources from each of two independent channels, based on the binary address applied to the common select inputs.

Applications

  • Data routing and multiplexing
  • Logic function implementation
  • Digital signal processing
  • Memory addressing
  • Control systems

Features

  • High-speed operation: CMOS technology provides fast switching speeds.
  • Low power consumption: Minimizes power dissipation in the circuit.
  • Dual 4-to-1 multiplexer: Offers two independent channels for data selection.
  • Common select inputs: Simplifies control and reduces pin count.
  • Inhibit input: Allows disabling of the multiplexer output.

Benefits

  • Increased system performance: High-speed operation improves overall system speed.
  • Reduced power consumption: Extends battery life in portable devices.
  • Flexibility in data selection: Allows dynamic routing of data signals.
  • Simplified circuit design: Reduces component count and complexity.
  • Enhanced control capabilities: Inhibit input provides additional control over the multiplexer.

Additional Details

The MC54HC153J operates over a wide voltage range, typically from 2V to 6V, making it compatible with various logic families. It has a low input current, minimizing the load on driving circuits. The device is available in a variety of packages, including DIP and SOIC. It's commonly used in digital systems where multiple data sources need to be selected and routed to a single output. The common select inputs allow for simultaneous selection of data from both channels, simplifying the control logic.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess