EN
  • EN
  • DE

MC54HC27J

Part No MC54HC27J
Manufacturer Freescale Semiconductor - NXP
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205132-MC54HC27J
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC27J CAD Model

Description

The MC54HC27J is a triple 3-input NOR gate from the HC (High-speed CMOS) family of logic gates manufactured by Freescale Semiconductor (now NXP). It provides the logical NOR function for three independent sets of three inputs. The device is designed for use in a wide range of digital logic applications requiring the implementation of the NOR logic function.

Applications:

  • General Digital Logic: Implementing NOR logic functions in digital circuits.
  • Data Processing: Performing logical operations in data processing systems.
  • Control Systems: Implementing control logic in industrial and consumer electronics.
  • Signal Routing: Selecting or combining signals based on logical conditions.
  • Gate Expansion: Expanding the number of inputs of existing gates.

Features:

  • High Speed Operation: Propagation delay is typically 9ns.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Dissipation: Ideal for battery-powered applications.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Fanout Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Circuit Design: Simplifies the implementation of NOR logic.
  • Reduced Component Count: Reduces the number of components needed for complex logic functions.
  • Improved System Performance: High-speed operation enhances system performance.
  • Lower Power Consumption: Reduces power consumption and extends battery life.
  • Increased Reliability: High noise immunity ensures reliable operation.

Additional Details:

The MC54HC27J is typically available in a 14-pin DIP (Dual In-line Package). The supply voltage (VCC) and ground (GND) pins provide power to the device. Each gate has three input pins (A, B, C) and one output pin (Y). The output is LOW only when all three inputs are HIGH; otherwise, the output is HIGH. The operating temperature range typically spans from -55°C to +125°C, ensuring robust performance in various environments. The specific datasheet should be consulted for complete electrical characteristics and timing diagrams.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess