EN
  • EN
  • DE

MC54HC4002J

Part No MC54HC4002J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996144-MC54HC4002J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC4002J CAD Model

Description

The MC54HC4002J is a high-speed CMOS Quad 2-Input NOR Gate manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for use in a wide range of digital logic applications.

Applications:

  • Digital Logic Circuits: Used in various digital logic circuits for implementing NOR gate functionality.
  • Data Processing: Employed in data processing systems for performing logical operations.
  • Control Systems: Integrated into control systems for implementing control logic.
  • Interface Circuits: Used in interface circuits for signal conditioning and logic level conversion.
  • General-Purpose Logic: Used as a general-purpose logic gate in various electronic circuits.

Features:

  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.
  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • CMOS Technology: Provides low power consumption due to the use of CMOS technology.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • High Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Versatile Logic Gate: Provides a versatile building block for implementing complex logic functions.
  • High Performance: Enables high-speed operation in demanding applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: Simple pinout and functionality make it easy to integrate into electronic circuits.

Additional Details:

The MC54HC4002J typically comes in a DIP (Dual In-line Package). The datasheet contains detailed information on electrical characteristics, pin assignments, and timing diagrams. It is part of the HC (High-speed CMOS) logic family, known for its speed and low power consumption.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess