EN
  • EN
  • DE

MC68185FN

Part No MC68185FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Data/Fax/Voice 2Mb 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077468-MC68185FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68185FN CAD Model

Description

The MC68185FN is a Real-Time Clock Plus RAM (RTCRAM) integrated circuit manufactured by Freescale Semiconductor (now NXP). It combines the functionality of a real-time clock, which maintains accurate timekeeping, with a static RAM (SRAM) memory component. This integration makes it suitable for applications requiring precise timing and non-volatile data storage.

Applications

  • Embedded systems that require accurate timekeeping.
  • Industrial control systems.
  • Data logging equipment.
  • Metering devices.
  • Battery-backed memory applications.

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping with programmable alarm functions.
  • Static RAM (SRAM): Integrated SRAM for non-volatile data storage.
  • Low Power Consumption: Designed for battery-backed operation, ensuring long-term timekeeping and data retention.
  • Serial Interface: Uses a serial interface for communication with a host processor.
  • Programmable Alarm: Ability to set alarms for specific times and dates.
  • Century Byte: Supports century byte for long-term date tracking.

Benefits

  • Accurate Timekeeping: Ensures precise time information for critical applications.
  • Non-Volatile Data Storage: SRAM retains data even when power is removed, eliminating the need for frequent reprogramming.
  • Reduced System Complexity: Integrated RTC and SRAM simplify circuit design and reduce component count.
  • Low Power Operation: Extends battery life in portable and battery-backed systems.
  • Easy Integration: Serial interface allows for straightforward communication with microcontrollers and other processors.

Additional Details

The MC68185FN operates with a 32.768 kHz crystal oscillator to maintain accurate timekeeping. It provides registers for seconds, minutes, hours, day of the week, date, month, and year. The integrated SRAM is typically used for storing configuration data, calibration parameters, or logged information. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. The serial interface minimizes the number of pins required for communication, further simplifying system design. Specific supply voltage requirements and package information can be found in the device datasheet. The device also has provision for battery backup, allowing it to maintain time and data even when the main power supply is off.

This RTCRAM offers a robust and reliable solution for applications requiring both accurate timekeeping and non-volatile memory.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess