EN
  • EN
  • DE

MC68705U3L

Part No MC68705U3L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Uvprom Microcontroller CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077523-MC68705U3L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705U3L CAD Model

Description

The MC68705U3L is an 8-bit single-chip microcontroller manufactured by Freescale Semiconductor (now NXP). It integrates a CPU, RAM, EPROM, and I/O ports onto a single chip, making it well-suited for a variety of embedded control applications where cost-effectiveness and programmability are key requirements.

Applications

  • Small appliance control: Used in controlling the operation of devices like coffee makers, toasters, and blenders.
  • Remote control systems: Implemented in remote controls for televisions, stereos, and other consumer electronics.
  • Simple industrial automation: Applied in basic control loops and monitoring systems for industrial processes.
  • Electronic toys and games: Employed in interactive toys, handheld games, and other educational devices.
  • Low-end automotive applications: Used in applications like dashboard indicators and simple lighting controls.

Features

  • 8-bit CPU: Offers adequate processing power for a wide range of control tasks.
  • EPROM memory: Provides reprogrammable memory for flexible software development and updates.
  • RAM memory: Offers on-chip memory for temporary data storage and program execution.
  • I/O ports: Enables the microcontroller to interface with external sensors, actuators, and other peripherals.
  • On-chip timer: Provides timing and control functions for real-time operations.

Benefits

  • Cost-effective solution: Single-chip design reduces the number of external components and overall system cost.
  • Reprogrammable memory: EPROM allows for easy modification and updating of the program code.
  • Integrated peripherals: Simplifies system design and reduces board space requirements.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Versatile functionality: Can be adapted to a variety of control tasks with appropriate software programming.

Additional Details

The MC68705U3L microcontroller operates at a clock speed typically ranging from 1 MHz to 2 MHz. The 'U3' designation refers to a specific memory configuration and feature set within the MC68705 family. It is commonly found in a 28-pin DIP (Dual In-line Package). The EPROM allows for easy erasure via UV light and subsequent reprogramming.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess