EN
  • EN
  • DE

MC68824RC10H

Part No MC68824RC10H
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077528-MC68824RC10H
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68824RC10H CAD Model

Description

The MC68824RC10H is a specialized communication processor manufactured by Freescale Semiconductor (NXP). This chip is designed primarily for handling complex communication protocols, particularly in networking and industrial applications. It's part of the broader family of communication controllers that facilitate data transmission and reception between various devices.

Applications

  • Token Ring Networks: Used as a communication controller in Token Ring network interfaces.
  • Industrial Automation: Implemented in devices requiring reliable and fast communication, such as programmable logic controllers (PLCs) and distributed control systems (DCS).
  • Network Interface Cards (NICs): Integrated into network cards to handle network protocols.
  • Bridge/Router Devices: Employed in network bridges and routers for data packet handling and routing.
  • Communication Gateways: Used in communication gateways connecting different networks or devices.

Features

  • Communication Protocol Handling: Specialized hardware support for complex communication protocols.
  • High-Speed Data Transfer: Designed for efficient and fast data transmission.
  • Buffer Management: Integrated buffer management capabilities for handling incoming and outgoing data.
  • Interrupt Handling: Supports interrupt-driven communication for real-time response.
  • Configurable Interface: Provides a configurable interface to connect with various network and communication devices.
  • On-Chip DMA Controller: Facilitates direct memory access for efficient data transfer.

Benefits

  • Enhanced Communication Performance: Improves the performance of network and communication systems.
  • Reduced CPU Load: Offloads communication tasks from the main CPU, improving overall system efficiency.
  • Improved Reliability: Enhances the reliability of data transmission.
  • Simplified Network Design: Simplifies the design of network interfaces and communication systems.
  • Real-Time Communication: Supports real-time communication requirements in industrial and networking applications.

Additional Details

The MC68824RC10H typically operates with a specific clock frequency (10MHz in this case) and requires a defined power supply voltage. The chip often includes features such as CRC (Cyclic Redundancy Check) generation and checking, which ensures data integrity during transmission. It communicates with the host processor through a parallel interface, enabling fast data exchange. Development tools and documentation, usually provided by Freescale, are crucial for configuring and programming the communication controller. Due to its specialized nature, the MC68824RC10H is a critical component in systems requiring reliable and high-performance communication.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess