EN
  • EN
  • DE

MC68EC020CFG16

Part No MC68EC020CFG16
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205921-MC68EC020CFG16
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68EC020CFG16 CAD Model

Description

The MC68EC020CFG16 is a 32-bit embedded microprocessor from Freescale Semiconductor (now NXP). It is a cost-effective version of the popular 68020 processor, designed for embedded control applications where performance and low power consumption are essential.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Systems: Utilized in a wide range of embedded systems, such as point-of-sale terminals, medical devices, and automotive control systems.
  • Printers and Scanners: Used as the main processor in printers, scanners, and other imaging devices.
  • Instrumentation: Applied in test and measurement equipment, such as oscilloscopes and spectrum analyzers.

Features

  • 32-bit Architecture: Provides full 32-bit data and address paths for high-performance operation.
  • 16 MHz Clock Speed: Operates at a clock frequency of 16 MHz.
  • Memory Management Unit (MMU): Includes an MMU for virtual memory support and memory protection.
  • Data and Instruction Caches: Features on-chip data and instruction caches for improved performance.
  • Asynchronous Bus Interface: Provides a flexible asynchronous bus interface for connecting to external memory and peripherals.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Surface Mount Package: Available in a surface mount package for easy board assembly.

Benefits

  • High Performance: Provides sufficient processing power for demanding embedded applications.
  • Memory Management: MMU allows for efficient memory management and protection.
  • Cache Memory: On-chip caches improve performance by reducing memory access times.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Range of Applications: Suitable for various embedded control applications.
  • Cost-Effective: Offers a cost-effective solution for embedded processing needs.

Additional Details

The MC68EC020CFG16 supports a variety of addressing modes, including direct, indirect, and indexed addressing. It includes a rich instruction set, including instructions for data movement, arithmetic operations, logical operations, and control flow. The processor also supports interrupts, allowing it to respond to external events in real-time. The asynchronous bus interface simplifies the connection to external memory and peripherals.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess